Samsung logo

Samsung RB29FWRNDSS Freestanding 288 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61768
Info modified on:
08 Aug 2024, 08:18:51
Short summary description Samsung RB29FWRNDSS Freestanding 288 L Stainless steel:

Samsung RB29FWRNDSS, 288 L, No Frost (fridge), SN-T, 15 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Samsung RB29FWRNDSS Freestanding 288 L Stainless steel:

Samsung RB29FWRNDSS. Total net capacity: 288 L. Door hinge: Right. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 190 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 98 L, Freezing capacity: 15 kg/24h. Fresh zone compartment. Annual energy consumption: 272 kWh. Product colour: Stainless steel

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.