Samsung logo

Samsung RB29FWJNDSA fridge-freezer Freestanding 320 L F Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104603
Info modified on:
27 May 2024, 15:16:24
Short summary description Samsung RB29FWJNDSA fridge-freezer Freestanding 320 L F Stainless steel:

Samsung RB29FWJNDSA, 320 L, 37 dB, F, Fresh zone compartment, Stainless steel

Long summary description Samsung RB29FWJNDSA fridge-freezer Freestanding 320 L F Stainless steel:

Samsung RB29FWJNDSA. Total net capacity: 320 L. Door hinge: Right. Noise level: 37 dB. Fridge net capacity: 212 L, Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 108 L. Fresh zone compartment. Energy efficiency class: F, Annual energy consumption: 311 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.