Samsung RB29FERNDSS, 321 L, SN-ST, 37 dB, 12 kg/24h, F, Stainless steel
Samsung RB29FERNDSS. Total net capacity: 321 L. Door hinge: Right. Climate class: SN-ST, Noise level: 37 dB. Fridge net capacity: 213 L, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 108 L, Freezing capacity: 12 kg/24h. Energy efficiency class: F, Annual energy consumption: 311 kWh. Product colour: Stainless steel