Samsung logo

Samsung RB29FERNDSA Freestanding 321 L F Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
215980
Info modified on:
27 May 2024, 15:16:46
Short summary description Samsung RB29FERNDSA Freestanding 321 L F Stainless steel:

Samsung RB29FERNDSA, 321 L, SN-T, 12 kg/24h, F, Fresh zone compartment, Stainless steel

Long summary description Samsung RB29FERNDSA Freestanding 321 L F Stainless steel:

Samsung RB29FERNDSA. Total net capacity: 321 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 37 dB. Fridge net capacity: 213 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 108 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: F, Annual energy consumption: 311 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.