Samsung logo

Samsung RB29FERNCSA fridge-freezer Freestanding 307 L F Graphite, Metallic

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68109
Info modified on:
27 May 2024, 14:14:07
Short summary description Samsung RB29FERNCSA fridge-freezer Freestanding 307 L F Graphite, Metallic:

Samsung RB29FERNCSA, 307 L, No Frost (fridge), SN-T, 13 kg/24h, F, Graphite, Metallic

Long summary description Samsung RB29FERNCSA fridge-freezer Freestanding 307 L F Graphite, Metallic:

Samsung RB29FERNCSA. Total net capacity: 307 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 37 dB. Fridge net capacity: 188 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 98 L, Freezing capacity: 13 kg/24h, No Frost (freezer). Energy efficiency class: F, Annual energy consumption: 301 kWh. Product colour: Graphite, Metallic

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.