Samsung logo

Samsung RB29FEJNDSA fridge-freezer Freestanding 290 L Graphite

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95120
Info modified on:
27 May 2024, 12:50:33
Short summary description Samsung RB29FEJNDSA fridge-freezer Freestanding 290 L Graphite:

Samsung RB29FEJNDSA, 290 L, SN-ST, 39 dB, 12 kg/24h, Graphite

Long summary description Samsung RB29FEJNDSA fridge-freezer Freestanding 290 L Graphite:

Samsung RB29FEJNDSA. Total net capacity: 290 L. Door hinge: Right. Climate class: SN-ST, Noise level: 39 dB. Fridge net capacity: 192 L, Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 98 L, Freezing capacity: 12 kg/24h. Annual energy consumption: 272 kWh. Product colour: Graphite

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.