Samsung logo

Samsung RB29FDRNDSA Freestanding 320 L F Graphite, Metallic

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117461
Info modified on:
27 May 2024, 15:17:13
Short summary description Samsung RB29FDRNDSA Freestanding 320 L F Graphite, Metallic:

Samsung RB29FDRNDSA, 320 L, SN-T, 12 kg/24h, F, Fresh zone compartment, Graphite, Metallic

Long summary description Samsung RB29FDRNDSA Freestanding 320 L F Graphite, Metallic:

Samsung RB29FDRNDSA. Total net capacity: 320 L. Door hinge: Right. Climate class: SN-T, Noise level: 37 dB. Fridge net capacity: 212 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 108 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: F, Annual energy consumption: 311 kWh. Product colour: Graphite, Metallic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.