Samsung logo

Samsung QNO-6070R security camera Bullet IP security camera Indoor & outdoor 2000 x 1121 pixels Ceiling/wall

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112969
Info modified on:
04 Nov 2024, 15:14:28
Short summary description Samsung QNO-6070R security camera Bullet IP security camera Indoor & outdoor 2000 x 1121 pixels Ceiling/wall:

Samsung QNO-6070R, IP security camera, Indoor & outdoor, Wired, Multi, Ceiling/wall, Grey

Long summary description Samsung QNO-6070R security camera Bullet IP security camera Indoor & outdoor 2000 x 1121 pixels Ceiling/wall:

Samsung QNO-6070R. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: Grey, Form factor: Bullet. Lens viewing angle, horizontal: 103.8°, Lens viewing angle, vertical: 53.7°, Lens viewing angle, diagonal: 121.9°. Sensor type: CMOS, Optical sensor size: 25.4 / 2.9 mm (1 / 2.9"). Focal length range: 2.8 - 12 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.