Samsung logo

Samsung QN75Q8CAMFXZA TV 189.2 cm (74.5") 4K Ultra HD Smart TV Wi-Fi Metallic

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29195
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Samsung QN75Q8CAMFXZA TV 189.2 cm (74.5") 4K Ultra HD Smart TV Wi-Fi Metallic:

Samsung QN75Q8CAMFXZA, 189.2 cm (74.5"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Metallic

Long summary description Samsung QN75Q8CAMFXZA TV 189.2 cm (74.5") 4K Ultra HD Smart TV Wi-Fi Metallic:

Samsung QN75Q8CAMFXZA. Display diagonal: 189.2 cm (74.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Curved, LED backlighting type: Edge-Lit LED. Smart TV. Motion interpolation technology: Motion Rate 240. Digital signal format system: ATSC. Wi-Fi. Product colour: Metallic

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.