Samsung logo

Samsung Q7F QN75Q7FAMFXZA TV 189.2 cm (74.5") 4K Ultra HD Smart TV Wi-Fi Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99571
Info modified on:
14 Mar 2024, 17:48:20
Short summary description Samsung Q7F QN75Q7FAMFXZA TV 189.2 cm (74.5") 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Samsung Q7F QN75Q7FAMFXZA, 189.2 cm (74.5"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black, Silver

Long summary description Samsung Q7F QN75Q7FAMFXZA TV 189.2 cm (74.5") 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Samsung Q7F QN75Q7FAMFXZA. Display diagonal: 189.2 cm (74.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat, LED backlighting type: Edge-Lit LED. Smart TV. Motion interpolation technology: Motion Rate 240. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.