Samsung Q800T QN65Q800T, 163.8 cm (64.5"), 7680 x 4320 pixels, QLED, Smart TV, Wi-Fi, Black
Samsung Q800T QN65Q800T. Display diagonal: 163.8 cm (64.5"), Display resolution: 7680 x 4320 pixels, HD type: 8K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Rate 240, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black