Samsung logo

Samsung QN90A 125.7 cm (49.5") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72345
Info modified on:
21 Jun 2024, 15:54:06
Short summary description Samsung QN90A 125.7 cm (49.5") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung QN90A, 125.7 cm (49.5"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung QN90A 125.7 cm (49.5") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung QN90A. Display diagonal: 125.7 cm (49.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Rate 240. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.