Samsung 98" Neo QLED QN93F 4K Vision AI Smart TV (2025), 2.49 m (98"), 3840 x 2160 pixels, Neo QLED, Smart TV, Wi-Fi, Black
Samsung 98" Neo QLED QN93F 4K Vision AI Smart TV (2025). Display diagonal: 2.49 m (98"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: Neo QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Xcelerator, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black