Samsung logo

Samsung 85" Neo QLED QN93F 4K Vision AI Smart TV (2025)

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
438
Info modified on:
13 May 2025, 09:36:15
Short summary description Samsung 85" Neo QLED QN93F 4K Vision AI Smart TV (2025):

Samsung 85" Neo QLED QN93F 4K Vision AI Smart TV (2025), 2.16 m (85"), 3840 x 2160 pixels, Neo QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung 85" Neo QLED QN93F 4K Vision AI Smart TV (2025):

Samsung 85" Neo QLED QN93F 4K Vision AI Smart TV (2025). Display diagonal: 2.16 m (85"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: Neo QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Xcelerator, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.