Samsung logo

Samsung QE85Q95TAT 2.16 m (85") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87919
Info modified on:
27 May 2024, 14:26:58
Short summary description Samsung QE85Q95TAT 2.16 m (85") 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung QE85Q95TAT, 2.16 m (85"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Silver

Long summary description Samsung QE85Q95TAT 2.16 m (85") 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung QE85Q95TAT. Display diagonal: 2.16 m (85"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 4300, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.