Samsung Series 7 QE85Q70B, 2.16 m (85"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Grey
Samsung Series 7 QE85Q70B. Display diagonal: 2.16 m (85"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat, LED backlighting type: Dual LED. Smart TV. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Grey