Samsung logo

Samsung QE85Q60TA 2.16 m (85") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75175
Info modified on:
27 May 2024, 14:21:54
Short summary description Samsung QE85Q60TA 2.16 m (85") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung QE85Q60TA, 2.16 m (85"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung QE85Q60TA 2.16 m (85") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung QE85Q60TA. Display diagonal: 2.16 m (85"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Wi-Fi. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.