Samsung logo

Samsung QE75Q90RAT 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39256
Info modified on:
21 Jun 2024, 15:53:23
Short summary description Samsung QE75Q90RAT 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung QE75Q90RAT, 190.5 cm (75"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung QE75Q90RAT 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung QE75Q90RAT. Display diagonal: 190.5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 4000. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.