Samsung logo

Samsung QE75Q8DNA 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Carbon

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52949
Info modified on:
21 Jun 2024, 15:53:09
Short summary description Samsung QE75Q8DNA 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Carbon:

Samsung QE75Q8DNA, 190.5 cm (75"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Carbon

Long summary description Samsung QE75Q8DNA 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Carbon:

Samsung QE75Q8DNA. Display diagonal: 190.5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 3600. Digital signal format system: DVB-C, DVB-S2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Carbon

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.