Samsung logo

Samsung QE75Q70TAT 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19959
Info modified on:
27 May 2024, 13:55:42
Short summary description Samsung QE75Q70TAT 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung QE75Q70TAT, 190.5 cm (75"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung QE75Q70TAT 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung QE75Q70TAT. Display diagonal: 190.5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Wi-Fi. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.