Samsung logo

Samsung QE75Q60TAU 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39158
Info modified on:
27 May 2024, 13:54:38
Short summary description Samsung QE75Q60TAU 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung QE75Q60TAU, 190.5 cm (75"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung QE75Q60TAU 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung QE75Q60TAU. Display diagonal: 190.5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.