Samsung logo

Samsung QE65QN85AAT 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141039
Info modified on:
29 May 2024, 23:44:39
Short summary description Samsung QE65QN85AAT 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung QE65QN85AAT, 165.1 cm (65"), 3840 x 2160 pixels, Neo QLED, Smart TV, Wi-Fi, Silver

Long summary description Samsung QE65QN85AAT 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung QE65QN85AAT. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: Neo QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 4300. Digital signal format system: DVB-C2, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver

Video
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.