Samsung logo

Samsung Series 8 QE65QN800AT 165.1 cm (65") 8K Ultra HD Smart TV Wi-Fi Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100631
Info modified on:
04 Mar 2025, 15:42:16
Short summary description Samsung Series 8 QE65QN800AT 165.1 cm (65") 8K Ultra HD Smart TV Wi-Fi Stainless steel:

Samsung Series 8 QE65QN800AT, 165.1 cm (65"), 7680 x 4320 pixels, Neo QLED, Smart TV, Wi-Fi, Stainless steel

Long summary description Samsung Series 8 QE65QN800AT 165.1 cm (65") 8K Ultra HD Smart TV Wi-Fi Stainless steel:

Samsung Series 8 QE65QN800AT. Display diagonal: 165.1 cm (65"), Display resolution: 7680 x 4320 pixels, HD type: 8K Ultra HD, Display technology: Neo QLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Stainless steel

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.