Samsung logo

Samsung QE65Q90RAT 165.1 cm (65") 4K Ultra HD Smart TV Carbon

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28572
Info modified on:
27 May 2024, 13:45:32
Short summary description Samsung QE65Q90RAT 165.1 cm (65") 4K Ultra HD Smart TV Carbon:

Samsung QE65Q90RAT, 165.1 cm (65"), 3840 x 2160 pixels, 4K Ultra HD, QLED, Smart TV, Carbon

Long summary description Samsung QE65Q90RAT 165.1 cm (65") 4K Ultra HD Smart TV Carbon:

Samsung QE65Q90RAT. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Product colour: Carbon

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.