Samsung logo

Samsung QE65Q900RAT 165.1 cm (65") 8K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113136
Info modified on:
04 Mar 2025, 15:28:50
Short summary description Samsung QE65Q900RAT 165.1 cm (65") 8K Ultra HD Smart TV Wi-Fi Black:

Samsung QE65Q900RAT, 165.1 cm (65"), 7680 x 4320 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung QE65Q900RAT 165.1 cm (65") 8K Ultra HD Smart TV Wi-Fi Black:

Samsung QE65Q900RAT. Display diagonal: 165.1 cm (65"), Display resolution: 7680 x 4320 pixels, HD type: 8K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 4000, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-C2, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Video
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.