Samsung QE65Q85RAT, 165.1 cm (65"), 3840 x 2160 pixels, 4K Ultra HD, QLED, Smart TV, Black, Silver
Samsung QE65Q85RAT. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Product colour: Black, Silver