Samsung logo

Samsung Series 8 QE65Q80T 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105882
Info modified on:
27 May 2024, 15:04:31
Short summary description Samsung Series 8 QE65Q80T 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Grey:

Samsung Series 8 QE65Q80T, 165.1 cm (65"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black, Grey

Long summary description Samsung Series 8 QE65Q80T 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Grey:

Samsung Series 8 QE65Q80T. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 3800, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black, Grey

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.