location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Series 8 Q80R 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Series 8
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q80R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QE65Q80RATXXC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8801643630782
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120495
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 15:53:19
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung Series 8 Q80R 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 165.1 cm (65") QLED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - PQI (Picture Quality Index) 3700
  • - DVB-C, DVB-S2, DVB-T2
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN Bluetooth
  • - High Dynamic Range (HDR) supported
  • - VESA mounting
  • - 167 W
More>>>
Short summary description Samsung Series 8 Q80R 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:
This short summary of the Samsung Series 8 Q80R 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Series 8 Q80R, 165.1 cm (65"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung Series 8 Q80R 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of Samsung Series 8 Q80R 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

Samsung Series 8 Q80R. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 3700, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

See the picture, not the TV
See the picture, not the TV

A TV designed and crafted to look perfect from any angle. Experience minimalistic style with a stunning clean back and a near bezel-less design that pushes your picture to the limit.

The Google Assistant
The Google Assistant

QLED works with the Google Assistant to make your life easier. Change channels, adjust the volume, control playback and more with just your voice.

Less time searching and more time watching
Less time searching and more time watching

Finally, a TV with everything in one place. Our Universal Guide recommends popular shows and content tailored just for you, meaning you can watch more of what you love.

Décor
Décor

Set your screen with an interactive background that matches your room décor perfectly.

Experience exception picture detail

Experience exceptional picture detail as the film makers intended. Discover what’s lurking in the shadows of a horror movie or witness the true beauty of a sun-filled landscape scene.

Make every moment unmissable with exceptional contrast across the whole screen

Bright whites, intense blacks and all colours in fine detail.

Genuine cinematic colour made from over a billion colours

Genuine cinematic colour made from over a billion colours and shades. Samsung's QLED is certified to deliver 100% colour volume. QLED technology, unlike others, is able to transform light into breath-taking colour without degradation over time.

Display
Display diagonal *
165.1 cm (65")
HD type *
4K Ultra HD
Display technology *
QLED
Screen shape *
Flat
Native aspect ratio *
16:9
Motion interpolation technology *
PQI (Picture Quality Index) 3700
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
163 cm
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Timeshift
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Smart modes
Cinema, Game, Natural, Photo
Audio
RMS rated power *
40 W
Built-in subwoofer
Yes
Multiroom
Yes
Multiroom audio technology
Samsung Multiroom Link
Network
Wi-Fi *
Yes
Bluetooth *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Web browser
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Performance
High Dynamic Range (HDR) technology
High Dynamic Range (HDR) 1500, High Dynamic Range 10+ (HDR10 Plus), Hybrid Log-Gamma (HLG)
Game mode
Yes
Teletext function
Yes
Subtitles function
Yes
Ambient light sensor
Yes
Backlight dimming technology
Local Dimming
Picture processing technology
Samsung Contrast Enhancer
Digital Clean View
Yes
High Dynamic Range (HDR) supported *
Yes
MBR support
Yes
USB recording
Yes
ConnectShare (HDD)
Yes
ConnectShare (USB)
Yes
Ports & interfaces
HDMI Quick Switch
Yes
Audio Return Channel (ARC)
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Digital audio optical out
1
Common interface (CI) *
Yes
Ports & interfaces
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.4
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
Anynet+
Management features
Voice control
Yes
Voice guide
Yes
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
27
Picture-in-Picture
Yes
Auto power off
Yes
Power
Power consumption (typical) *
167 W
Power consumption (standby) *
0.5 W
Power consumption (max)
245 W
Power consumption (PowerSave)
65.7 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Energy saving mode
Yes
Weight & dimensions
Width (with stand)
1449.5 mm
Depth (with stand)
322.6 mm
Height (with stand)
918.4 mm
Weight (with stand)
28.2 kg
Width (without stand)
1449.5 mm
Depth (without stand)
61.9 mm
Height (without stand)
831.2 mm
Weight (without stand)
25.2 kg
Packaging data
Manual
Yes
Package width
1621 mm
Package depth
196 mm
Package height
965 mm
Package weight
36.5 kg
Package type
Box
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control included
Yes
Remote control type
TM1950C
Smart Remote included
Yes
E-manual
Yes
Other features
Hybrid Log-Gamma (HLG)
Yes
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
Twin tuner
Yes
Annual energy consumption
232 kWh
Picture viewer
Yes
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
B
Luminance
79%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 06:45:52
Uk has collected 19 expert reviews for Samsung Series 8 Q80R 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
homecinemachoice.com
Updated:
2019-12-03 06:45:52
The Q80R screen reviewed here (the 65in QE65Q80R) sits one 
rung down from the Q85R [reviewed here], which differs slightly from 
the lookalike flagship Q90R [reviewed here], but is several steps up from 
the Q70R. All share much the same tech, including...
Bottom line Excellent colour fidelity and bright, effective HDR make this screen a winner. But the lack of Dolby Vision and Dolby Atmos audio are difficult pills to swallow...
80%
T3.com
Updated:
2020-07-06 11:14:52
The Samsung Q80T represents a sensible middle ground for buyers looking to bag a high-spec Samsung QLED 4K TV. Available in screen sizes ranging from 49 to 85 inches (we had the 65-inch QE65Q80T for this review), it's the cheapest 2020 QLED TV to offer a...
Good Beautiful colours,Strong brightness and contrast,Incredible gaming chops,Fantastic upscaling...
Bad No Freeview Play, No Dolby Vision, Some blooming from backlight...
Bottom line The Samsung Q80T is a dream for next-gen gaming, and handles movies and TVs with style thanks to its bright screen and best-in-class upscaling.Reasons to buy+Beautiful colours+Strong brightness and contrast+Incredible gaming chops+Fantastic upscalingReaso...
80%
techradar.com
Updated:
2020-07-06 11:14:52
The Samsung Q80T QLED TV is the new jumping-on point if you want the cheapest full array backlight QLED TV in the brand's 2020 line-up.Strategically positioned just below the Q90T, with which it shares a number of advanced features, and above the edge-lit...
Good AI-enhanced 4K Quantum image processor, Ultra-low image lag, Superior OTS sound...
Bad No Dolby Vision, No Freeview Play, Not the prettiest QLED you can buy...
Bottom line The Samsung Q80T gets just about everything it sets out to do right. Unusually for such a premium set, it's not specifically tailored for the home cinema crowd, courting gamers and mainstream viewers instead – but this is probably a smart move, not least...
100%
stuff.tv
Updated:
2020-07-06 11:14:52
No one's expecting £2299 to mean ‘entry level', are they?£2299 is quite a lot of money for a TV, after all, even a 65in whopper. That's what the Samsung Q80T range is, though - entry-level. If you want a taste of what Samsung can do when it properly sets...
Good Punchy, colourful, high-contrast pictures, Accomplished upscaler, Super-fast with games, Great OS...
Bad No Dolby Vision, No Freeview Play...
Bottom line It's hard to pick holes in the Q80T. Yes, it has one obvious spec shortcoming and yes, it goes back a bit further than an OLED would. But where it really counts - picture quality - it needs no apologies made for it. If two grand for a new TV seems fair e...
100%
trustedreviews.com
Updated:
2020-07-06 11:14:52
The Q80T is not a replacement for last season's Q80R. It's more an update on the Q70R. Alternate screen sizes comprise 49-, 55-, 75- and 85-inches, so there should be one to suit your needs. Related: Best TVs Thanks to that full-array backlight, this 65-i...
Good FALD backlight, Impactful OTS audio, Lightning fast gaming performance...
Bad No Dolby Vision support, No Freeview Play...
Bottom line The Q80T is an ambitious flatscreen offering punchy HDR, gorgeous colour and a surprisingly good black level performance. It's a great choice for daylight viewing, but also makes for a lively home theatre experienceProsFALD backlight Impactful OTS audio L...
100%
4k.com
Updated:
2019-12-03 06:45:52
There is a ton to like about the Samsung Q80R 4K HDR QLED TV. It's literally crammed with numerous strong features. Even if it underperforms certain other 2019 4K HDR TVs in a couple of key performance metrics, it more than compensates for much of this in...
86%
pcworld.com_techhive.com
Updated:
2019-12-03 06:45:52
The Samsung Q80R is a great TV with a picture that some might just favor over the company's more expensive Q90R, which I reviewed last month. The Q80R costs less in part because it foregoes Samsung's nifty, but non-essential One Connect breakout box and...
Good Excellent brightness, contrast, and HDR, Svelte remote and easy-to-use onscreen interface, Alexa, Google Assistant, and Bixby support; Apple TV ready...
Bad Slightly less contrast than the pricier Samsung Q90R, Lacks the Q90R's One Connect box and pedestal stand...
Bottom line The Q80R delivers a superior image, yet costs significantly less than the Samsung's top-of-the-line 4K UHD TV, the Q90R. You won't get Samsung's One Connect breakout box and pedestal stand, but some viewers will prefer its picture quality. It's a great TV...
90%
techbuyersguru.com
Updated:
2019-12-03 06:45:52
IntroductionWith each passing year, the TV industry does its best to set the latest models apart from everything that has come before, and without a doubt, 2019 is the year of 8K when it comes to marketing dollars. With that said, when it comes to you...
Good Impressive brightness, color, image processing, and off-angle viewing, ultra-responsive user interface...
Bad No Dolby Vision, HDMI 2.1, or 120Hz refresh rate, HDRunfriendly default lighting settings, feet are ugly...
Bottom line With each passing year, Samsung advances the ball with its QLED TVs, and we're happy to report that the Q80R is indeed the finest TV we've ever tested, easily beating Samsung's own 2017 and 2018 QLEDs, various LG OLEDs, as well as the 2018 Vizio Quantum t...
90%
gadgetreview.com
Updated:
2020-08-18 12:27:33
The Samsung Q80T is a top spec Smart TV that was crowned the CES 2020 Innovation Winner for Gaming, meaning if you intend to spend a lot of your time on your gaming console, then this is the TV for you. It comes with captivating color thanks to its Quantu...
91%
expertreviews.co.uk
Updated:
2019-12-03 06:04:18
At this level, however, value for money is relative. £1,700 (or £2,000, if you’re blase enough to buy direct from Samsung) for a 55in TV is not an inconsiderable sum, so is making the £900-or-so saving over a same-size Q90R the wise choice or a false econ...
Good Impressive black levels, Wide viewing angles, Super-low input lag, Works well in bright rooms...
Bad No Dolby Vision HDR, Colour accuracy is worse than rival brands...
Bottom line As long as ultimate slimness isn't the be-all and end-all of your TV selection process, the Q80R deserves your serious consideration. The punchy image quality, super-wide viewing angles and anti-reflective filter are a huge boon for daytime TV watching –...
80%
trustedreviews.com
Updated:
2019-12-03 06:04:18
So can Samsung bring some of its QLED smarts to a more affordable price-point without taking the shine off its range-topping models? Let's find out. Related: Samsung TV 2019 - every new Samsung 4K QLED TV explained QLED starts at something of a disadvanta...
Good Bright, high-contrast images, Good off-axis performance, Quite full-bodied sound, Fine OS...
Bad No Dolby Vision, Relatively deep chassis, Some mild motion-handling traumas...
Bottom line QLED is more than just a bloody-minded alternative to OLED; it's a very viable technology.Trusted Score Simon Lucas Simon Lucas is a journalist of 15 years standing, with particular emphasis on the world of consumer electronics. He spent five ye...
100%
techradar.com
Updated:
2019-12-03 06:04:18
The Samsung Q80R is potentially the breakout hit in the Samsung 2019 TV range. It may be third in line for the throne, after the inimitable Samsung Q90R and Samsung Q85R, but given that those two are virtually the same beast anyway (give or take nearly 40...
Good Consistent black levels, Direct Full Array backlight, Excellent image processor...
Bad No Freeview Play, No Dolby Vision...
Bottom line The Samsung Q80R is a quality QLED. It comes close to the extreme HDR performance of the range-topping Q90R, offering pictures with inky blacks, vibrant colour fidelity and outstanding clean detail. We also like the accommodating nature of the Tizen smart...
80%
stuff.tv
Updated:
2019-12-03 06:04:18
This time last year, all of Samsung's TV smarts were packed into its range-topping QLED TVs. If you fancied a bit of the QLED action without hefty price-tag and were looking further down the range, QLED specs got pretty humdrum pretty quickly.Samsung is b...
Good Bright, colourful, convincing images, Fine operating system, Good off-axis performance, Sturdy sound...
Bad No One Connect box, No Dolby Vision, Motion-handling isn't flawless...
Bottom line Almost all of the performance of a range-topping TV, not so much of the outlay - the QE55Q80R strikes a clever balance Where to buy Samsung QE55Q80R: 55" qe55q80ratxxu smart 4k ultra hd hdr qled tv with bixby £1,999 View Offer 55" qe55q80ratxxu smart...
100%
goodhousekeeping.co.uk
Updated:
2020-02-28 01:04:51
Similar to its predecessor, the Samsung QE55Q90R, this television is designed to upscale your viewing content to 4K so that the picture is vivid and bright. It has plenty of features, including an 'ambient mode' that displays digital artwork or your own...
Good No matter where in the room you sit, the picture on the screen looks the same and the colours don't fluctuate, It comes with two remote controls – a traditional remote and a smart remote that has dedicated Netflix and Amazon Prime buttons, There's voice c...
Bad There are no parental controls, There's no support for Dolby Vision...
Bottom line It's around £1,000 less expensive than its predecessor as it doesn't include a One Connect box. It's also not quite as bright as the previous model and a little chunkier, too. But, it's still a great TV and worthwhile investment.Key SpecificationsScreen s...
84%
whathifi.com
Updated:
2020-08-18 12:27:30
Samsung has rather made a mess of the naming structure of its 2020 TVs, so the TV you're looking at may not be the replacement for the 2019 model you'd expect. Take the Q80T, for example. Samsung insists that it's not a replacement for last year's Q80R, a...
Good Excellent contrast and colours, Three-dimensional and detailed, Solid, spacious sound...
Bad Occasionally overcooks colours, Slightly exaggerates film grain...
Bottom line While Samsung's approach to its 2020 model numbers is off-putting, the Q80T's performance is anything but. It's the first mid-range 55-incher that we've seen this year, but it sets a formidable benchmark thanks to its dynamic and solid picture, substantia...
100%
techadvisor.co.uk
Updated:
2020-08-18 12:27:30
The Q80T is the most affordable flatscreen model in Samsung's 2020 QLED FALD (Full Array Local Dimming) line up. It sits below the brand's 4K Q90T flagship, but shares much of that model's advanced feature set, including superior HDR handling, OST sound...
Bottom line Samsung has designed the Q80T for the widest possible appeal. In a bright room, few models look as colour rich with such strong contrast. The provision of a full array backlight also goes some way to satisfying home cinema fans who demand more HDR precisi...
90%
reviewed.com
Updated:
2020-08-18 12:27:30
While the Q80R's colors aren't quite as voluminous as some of Samsung's previous QLED TVs, the quantum dots nevertheless deliver a remarkably colorful experience.One of the main selling points of quantum dot technology—particularly in the age of OLED—is i...
0%
pocket-lint.com
Updated:
2020-08-18 12:33:48
Providing the jumping-on point for Samsung's QLED FALD (Full Array Local Dimming) line-up, the Q80T looks to be a sweet spot between the brand's high-performance 4K Q90T flagship, and cheaper edge-lit Q70T. Also available in 49-, 55-, 75- and 85-inch scre...
Good Outstanding 4K clarity,First class HD SDR upscaling,Fast gaming performance,Superior OTS sound system...
Bad Occasional backlight blooming,No Dolby Vision,No Freeview Play...
Bottom line The Q80T may lack flagship status in Samsung's QLED line-up, but there's little obvious sense of compromise in its rank. Image clarity is scintillating, while colour fidelity and black level are both excellent.Outstanding picture clarity, crowd-pleasing d...
90%
Brand Image Product code Product Stock Price from
Samsung Series 8 Q80R 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black Samsung Series 8 Q80R 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
QE55Q80RATXXC Q80R 0.00
(excl. VAT)
0 (incl. VAT)