Samsung logo

Samsung Series 7 65Q77T 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78268
Info modified on:
27 May 2024, 15:19:03
Short summary description Samsung Series 7 65Q77T 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Samsung Series 7 65Q77T, 165.1 cm (65"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black, Silver

Long summary description Samsung Series 7 65Q77T 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Samsung Series 7 65Q77T. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 3500. Digital signal format system: DMB-T, DVB-C, DVB-S. Wi-Fi. Product colour: Black, Silver

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.