Samsung logo

Samsung Series 6 65Q65A 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117278
Info modified on:
04 Mar 2025, 15:42:20
Short summary description Samsung Series 6 65Q65A 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Grey:

Samsung Series 6 65Q65A, 165.1 cm (65"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Grey

Long summary description Samsung Series 6 65Q65A 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Grey:

Samsung Series 6 65Q65A. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Grey

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.