Samsung logo

Samsung QE55Q8CNAT 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40975
Info modified on:
04 Mar 2025, 15:27:41
Short summary description Samsung QE55Q8CNAT 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Samsung QE55Q8CNAT, 139.7 cm (55"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black, Silver

Long summary description Samsung QE55Q8CNAT 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Samsung QE55Q8CNAT. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Curved. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 3300, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black, Silver

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.