Samsung logo

Samsung Q70A (2021) 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130679
Info modified on:
27 May 2024, 14:22:57
Short summary description Samsung Q70A (2021) 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung Q70A (2021), 139.7 cm (55"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung Q70A (2021) 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung Q70A (2021). Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.