Samsung logo

Samsung Q70A QE55Q70AAT 139.7 cm (55") 4K Ultra HD Smart TV Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66657
Info modified on:
27 May 2024, 15:38:29
Short summary description Samsung Q70A QE55Q70AAT 139.7 cm (55") 4K Ultra HD Smart TV Black:

Samsung Q70A QE55Q70AAT, 139.7 cm (55"), 3840 x 2160 pixels, 4K Ultra HD, QLED, Smart TV, Black

Long summary description Samsung Q70A QE55Q70AAT 139.7 cm (55") 4K Ultra HD Smart TV Black:

Samsung Q70A QE55Q70AAT. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat, LED backlighting type: Dual LED. Smart TV. Native aspect ratio: 16:9. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.