Samsung logo

Samsung Q65B QE50Q65BAUXXC TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36056
Info modified on:
04 Mar 2025, 15:50:35
Short summary description Samsung Q65B QE50Q65BAUXXC TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung Q65B QE50Q65BAUXXC, 127 cm (50"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung Q65B QE50Q65BAUXXC TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung Q65B QE50Q65BAUXXC. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.