Samsung logo

Samsung QE49Q80TAT 124.5 cm (49") 4K Ultra HD Smart TV Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32262
Info modified on:
15 Nov 2024, 16:03:09
Short summary description Samsung QE49Q80TAT 124.5 cm (49") 4K Ultra HD Smart TV Black:

Samsung QE49Q80TAT, 124.5 cm (49"), 3840 x 2160 pixels, 4K Ultra HD, QLED, Smart TV, Black

Long summary description Samsung QE49Q80TAT 124.5 cm (49") 4K Ultra HD Smart TV Black:

Samsung QE49Q80TAT. Display diagonal: 124.5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.