Samsung logo

Samsung The Frame 2019 Art Mode 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black, White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115981
Info modified on:
27 May 2024, 13:55:14
Short summary description Samsung The Frame 2019 Art Mode 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black, White:

Samsung The Frame 2019 Art Mode, 109.2 cm (43"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black, White

Long summary description Samsung The Frame 2019 Art Mode 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black, White:

Samsung The Frame 2019 Art Mode. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: Auto Motion Plus, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black, White

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.