Samsung logo

Samsung The Serif QE43LS01TAU 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18532
Info modified on:
21 Jun 2024, 15:53:58
Short summary description Samsung The Serif QE43LS01TAU 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi White:

Samsung The Serif QE43LS01TAU, 109.2 cm (43"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, White

Long summary description Samsung The Serif QE43LS01TAU 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi White:

Samsung The Serif QE43LS01TAU. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2800, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2. Wi-Fi. Product colour: White

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.