Samsung Q800T QA85Q80T, 2.16 m (85"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black, Silver, Titanium
Samsung Q800T QA85Q80T. Display diagonal: 2.16 m (85"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black, Silver, Titanium