Samsung logo

Samsung QA85Q70TAW 2.16 m (85") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45172
Info modified on:
21 Jun 2024, 15:53:57
Short summary description Samsung QA85Q70TAW 2.16 m (85") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung QA85Q70TAW, 2.16 m (85"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung QA85Q70TAW 2.16 m (85") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung QA85Q70TAW. Display diagonal: 2.16 m (85"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED. Smart TV. Motion interpolation technology: Motion Rate 200. Digital signal format system: DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.