Samsung logo

Samsung QA85LS03BAW 2.16 m (85") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1310
Info modified on:
05 Feb 2024, 15:00:37
Short summary description Samsung QA85LS03BAW 2.16 m (85") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung QA85LS03BAW, 2.16 m (85"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung QA85LS03BAW 2.16 m (85") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung QA85LS03BAW. Display diagonal: 2.16 m (85"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat, LED backlighting type: Dual LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.