Samsung logo

Samsung Q800T QA65Q80T 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Silver, Titanium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66083
Info modified on:
21 Jun 2024, 15:54:03
Short summary description Samsung Q800T QA65Q80T 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Silver, Titanium:

Samsung Q800T QA65Q80T, 165.1 cm (65"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black, Silver, Titanium

Long summary description Samsung Q800T QA65Q80T 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Silver, Titanium:

Samsung Q800T QA65Q80T. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black, Silver, Titanium

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.