Samsung logo

Samsung Q45-Aura T7100 Damali Intel® Core™2 Duo 30.7 cm (12.1") 2 GB DDR2-SDRAM 120 GB NVIDIA GeForce 8400M G Windows Vista Home Basic

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62650
Info modified on:
22 Jan 2025, 05:12:12
Short summary description Samsung Q45-Aura T7100 Damali Intel® Core™2 Duo 30.7 cm (12.1") 2 GB DDR2-SDRAM 120 GB NVIDIA GeForce 8400M G Windows Vista Home Basic:

Samsung Q45-Aura T7100 Damali, Intel® Core™2 Duo, 1.8 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, 120 GB

Long summary description Samsung Q45-Aura T7100 Damali Intel® Core™2 Duo 30.7 cm (12.1") 2 GB DDR2-SDRAM 120 GB NVIDIA GeForce 8400M G Windows Vista Home Basic:

Samsung Q45-Aura T7100 Damali. Processor family: Intel® Core™2 Duo, Processor model: T7100, Processor frequency: 1.8 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce 8400M G. Operating system installed: Windows Vista Home Basic. Weight: 1.86 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.