Samsung logo

Samsung Wasmachines Q1657AT washing machine Front-load 7.5 kg 1600 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92482
Info modified on:
06 Dec 2021, 12:35:40
Short summary description Samsung Wasmachines Q1657AT washing machine Front-load 7.5 kg 1600 RPM White:

Samsung Wasmachines Q1657AT, Front-load, 7.5 kg, 1600 RPM, White

Long summary description Samsung Wasmachines Q1657AT washing machine Front-load 7.5 kg 1600 RPM White:

Samsung Wasmachines Q1657AT. Loading type: Front-load. Rated capacity: 7.5 kg. Washing class: A. Maximum spin speed: 1600 RPM. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.