Samsung logo

Samsung Pleomax PWC-5000 Web Camera + Headset webcam 0.3 MP 640 x 480 pixels USB Black, Silver

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117253
Info modified on:
04 Apr 2019, 09:49:29
Short summary description Samsung Pleomax PWC-5000 Web Camera + Headset webcam 0.3 MP 640 x 480 pixels USB Black, Silver:

Samsung Pleomax PWC-5000 Web Camera + Headset, 0.3 MP, 640 x 480 pixels, USB, Black, Silver, CMOS, Arcsoft Video Impression 2.0

Long summary description Samsung Pleomax PWC-5000 Web Camera + Headset webcam 0.3 MP 640 x 480 pixels USB Black, Silver:

Samsung Pleomax PWC-5000 Web Camera + Headset. Megapixel (approx.): 0.3 MP, Maximum video resolution: 640 x 480 pixels. Interface: USB, Product colour: Black, Silver, Sensor type: CMOS. Bundled software: Arcsoft Video Impression 2.0. Compatible operating systems: Windows 2000/XP/Vista

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.