Samsung logo

Samsung PS64F8500 TV 162.6 cm (64") Full HD Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111363
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung PS64F8500 TV 162.6 cm (64") Full HD Wi-Fi Black:

Samsung PS64F8500, 162.6 cm (64"), 1920 x 1080 pixels, Plasma, 3D, Wi-Fi, Black

Long summary description Samsung PS64F8500 TV 162.6 cm (64") Full HD Wi-Fi Black:

Samsung PS64F8500. Display diagonal: 162.6 cm (64"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma. 3D. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.