Samsung logo

Samsung PS59D6900 TV 149.9 cm (59") Full HD Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109419
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung PS59D6900 TV 149.9 cm (59") Full HD Wi-Fi Black:

Samsung PS59D6900, 149.9 cm (59"), 1920 x 1080 pixels, Plasma, 3D, Wi-Fi, Black

Long summary description Samsung PS59D6900 TV 149.9 cm (59") Full HD Wi-Fi Black:

Samsung PS59D6900. Display diagonal: 149.9 cm (59"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma. 3D. Digital signal format system: DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.