Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung PS58C6500 147.3 cm (58") Full HD Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS58C6500
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS58C6500T
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11266
This statistic is based on the 91317 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89246 free Open Icecat users.
Info modified on: 18 Feb 2020 13:11:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung PS58C6500 147.3 cm (58") Full HD Black :
The short editorial description of Samsung PS58C6500 147.3 cm (58") Full HD Black

58" Plasma, 1920 x 1080, Full HD, Dolby Digital Plus, Dolby Pulse, 2x 15W, DVB-T2, 4x HDMI
More>>>
Samsung PS58C6500 147.3 cm (58") Full HD Black:
The official marketing text of Samsung PS58C6500 147.3 cm (58") Full HD Black as supplied by the manufacturer

For all you serious silver screen fans out there, the Samsung 6500 Plasma is your match made in heaven. The Cinema Smooth and Movie Mode features replicate that very distinctive atmosphere and are sure to impress. But if that doesn’t do it then you’ll certainly be blown away when you hear the surround sound, SRS Theatre Sound...staying at home has never been so good.

Infinite entertainment with Internet@TV.
The new Internet@TV platform provides viewers with a gateway to a multitude of entertainment ranging from Video, Music, Social Networking, News and Games amongst others. Samsung's Internet@TV offers users a diverse range of content to bring something for everyone in the family. Simply connect your new Samsung device to the internet via Ethernet cable or Samsung wireless dongle to access great services such as LOVEFiLM, BBC iPlayer, Twitter, YouTube and many others.

Light controlling, energy saving.
Samsung HDTVs are easy on the planet—and on your eyes. Our unique Eco Sensor measures the intensity of the room’s light and automatically calibrates the brightness of the image on the screen. In a brightly lit environment, the picture brightness grows even brighter, and in dim surroundings, brightness is reduced. So now you’re not wasting energy on a bright screen when it isn’t needed. Enjoy the best picture possible with a TV that’s aware of its surroundings.

Cinema Smooth
The difference between a movie on TV vs. the silver screen has always been, well, big. But the technologies of our Cinema Smooth and our Movie Mode have changed all that. Images are now smoother and color temperatures closer to real film. Bringing you closer to a movie theater experience.

Response Time 0.0001ms
It's hard to beat the speed of light. That's how fast our plasma screens respond to each new image. 0.001ms is all it takes for each pixel to re-generate clear, crisp, robust colors. That's why there's no blur or ghosting in the picture. And there's less strain on your eyes. You can't beat that.

All Share keeps you connected.
Samsung HDTV takes the struggle out of sharing your talent with the world, or at least with your family. Transfer your videos, music and photos from your PC or mobile device. Wirelessly and effortlessly. It even connects with multiple PCs. Who said you need connections to get on TV?

Connect Share Movie
There’s no excuse anymore for leaving all those great digital pictures and videos in your cameras. All you need with the Samsung HDTV is USB connection cord. Just plug it in then instantly play.
It even works for your music collection. So now anytime is showtime.

4 HDMI
All it takes is one cable to connect your TV to your other audio and video sources. Our HDMI slot allows you to import all kinds of content without compression including pictures and videos from your digital camcorders and multimedia PCs. Now enjoying it all on a wide HD screen couldn't be easier.

Anynet+
Take the drama out of enjoying your home theater. Anynet+ delivers one-touch control for all compatible SAMSUNG audio and video devices connected via HDMI. Now one touch is all it takes instead of a coffee table full of remotes.

The smartest way to watch DVDs in high resolution.
Want your standard DVD movies to look as good as Blu-ray discs do? No problem. We created BD Wise, a feature found on Samsung DVD and Blu Ray disc players that, when used with an HDMI cable, automatically detects the optimal resolution for your discs and adjusts your Samsung HDTV to the perfect setting. This way you can spend more time enjoying great-looking movies and less time fiddling with settings.

Short summary description Samsung PS58C6500 147.3 cm (58") Full HD Black:
This short summary of the Samsung PS58C6500 147.3 cm (58") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung PS58C6500, 147.3 cm (58"), 1920 x 1080 pixels, Full HD, Plasma, Black

Long summary description Samsung PS58C6500 147.3 cm (58") Full HD Black:
This is an auto-generated long summary of Samsung PS58C6500 147.3 cm (58") Full HD Black based on the first three specs of the first five spec groups.

Samsung PS58C6500. Display diagonal: 147.3 cm (58"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma, Native aspect ratio: 16:9. Weight: 32.5 kg. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
147.3 cm (58")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
Plasma
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Progressive scan
Also referred to as noninterlaced scanning, this is a way of displaying, storing, or transmitting moving images in which all the lines of each frame are drawn in sequence. This is in contrast to interlaced video used in traditional analog television systems where only the odd lines, then the even lines of each frame (each image called a video field) are drawn alternately.Progressive scan is used for DVDs and HDTV (high defintion television).
Yes
Screen format adjustments
16:9
TV tuner
Analog signal format system *
The supported protocols for exchanging analog signals.
PAL,SECAM
Auto channel search
Yes
Audio
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
30 W
Audio system
System used to play music or speech.
Dolby Digital Plus, Dolby Pulse, SRS TheaterSound
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Panel mounting interface
The product can be used wih VESA mounting interfaces.
600 x 400 mm
LED indicators
Stand-by
Performance
Noise reduction *
Yes
Game mode
Yes
Teletext function
The TV has Teletext, which is a means of sending text and diagrams to a properly equipped television screen by use of one of the vertical blanking interval lines that together form the dark band dividing pictures horizontally on the television screen. It offers a range of text-based information, typically including news, weather and TV schedules. Subtitle (or closed captioning) information is also transmitted within the television signal (usually accessed by pressing 888 on the remote control.
Yes
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
4
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
Yes
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
Common interface (CI) *
Technology which allows separation of conditional access functionality from a digital TV receiver-decoder (Host) into a removable conditional access module (CAM). It is also referenced as DVB-CI for Digital Video Broadcast - Common Interface. The host is responsible for tuning to pay TV channels and demodulation of the RF signal, while CAM is responsible for CA descrambling. The Common Interface allows them to communicate with each other.
Yes
PC Audio in
The socket (port) for the PC audio input.
Yes
Digital audio optical out
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
Ports & interfaces
SCART ports quantity
The number of sockets (ports) for SCART connections.
1
RF ports quantity
The number of sockets (ports) for RF (radio frequency) connections.
1
AC (power) in
Yes
Management features
Electronic Programme Guide (EPG)
An Electronic Programme Guide (EPG) allows device users to navigate scheduling information menus interactively, selecting and discovering programming by time, title, station, or genre using an input device such as a keypad, computer keyboard, or TV remote control. Its interactive menus are generated entirely within local receiving or display equipment using raw scheduling data sent by individual broadcast stations or centralized scheduling information providers. A typical IPG provides information covering the next 7 or 14 days.
Yes
Picture-in-Picture
Picture-in-picture (PiP) is a feature of some television receivers and similar devices. One program (channel) is displayed on the full TV screen at the same time as one or more other programs are displayed in inset windows. Sound is usually from the main program only.
Yes
Sleep timer
Yes
On/Off timer
There is a timer for when to turn the device on or off.
Yes
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.3 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 40 °C
Weight & dimensions
Width *
The measurement or extent of something from side to side.
1390.5 mm
Depth *
The distance from the front to the back of something.
36.8 mm
Height *
The measurement of the product from head to foot or from base to top.
844.5 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
32.5 kg
Width (with stand)
1390.5 mm
Depth (with stand)
335 mm
Height (with stand)
912 mm
Weight with stand
39.5 kg
Packaging data
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Package width
The distance from one side of the packaging to the other.
1500 mm
Package depth
The distance from the front to the back of the packaging.
430 mm
Package height
The distance from the top to the bottom of the packaging.
1036 mm
Other features
Power requirements
AC100 - 240V, 50 / 60Hz
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 45 °C
Operating relative humidity (H-H)
10 - 80%
Integrated clock
Yes
Relative humidity
5 - 95%
Customer service details
Array