location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung PS58B680 TV 147.3 cm (58") Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS58B680
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS58B680
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129524
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:42:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung PS58B680 TV 147.3 cm (58") Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 147.3 cm (58") Plasma
  • - Full HD 1920 x 1080 pixels 16:9
  • - 340 W
Long product name Samsung PS58B680 TV 147.3 cm (58") Full HD Black :
The long product name of Samsung PS58B680 TV 147.3 cm (58") Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8B680 58" Plasma TV
More>>>
Samsung PS58B680 TV 147.3 cm (58") Full HD Black:
The official description of Samsung PS58B680 TV 147.3 cm (58") Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Ultra FilterBright™ anti-glare technology
- ACE silhouette editor
- 1,000,000:1 dynamic contrast ratio
- Content Library 1GB
- Internet@TV
- DLNA Wireless
- Powerful anti-burn-in technology
- 100,000 hour panel life
- 1920 (H) x 1080 (V) pixel resolution
- 175° (H/V) viewing angle
- Natural True Color with 18 bit color processing
- NTSC/ATSC tuners with Clear QAM
- Sports/Game/Movie modes (via hot key)

Short summary description Samsung PS58B680 TV 147.3 cm (58") Full HD Black:
This short summary of the Samsung PS58B680 TV 147.3 cm (58") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung PS58B680, 147.3 cm (58"), 1920 x 1080 pixels, Full HD, Plasma, Black

Long summary description Samsung PS58B680 TV 147.3 cm (58") Full HD Black:
This is an auto-generated long summary of Samsung PS58B680 TV 147.3 cm (58") Full HD Black based on the first three specs of the first five spec groups.

Samsung PS58B680. Display diagonal: 147.3 cm (58"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
147.3 cm (58")
HD type *
Full HD
Display technology *
Plasma
Native aspect ratio *
16:9
Viewing angle, horizontal
175°
Viewing angle, vertical
175°
Display resolution *
1920 x 1080 pixels
Audio
RMS rated power *
30 W
Audio system
SRS Trusurround HD
Design
Product colour *
Black
LED indicators
Stand-by
Performance
Teletext function
Yes
Teletext
1000 pages
Ports & interfaces
PC in (D-Sub) *
Yes
DVI port
Yes
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Audio (L/R) out
1
Ports & interfaces
PC Audio in
Yes
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
2
RF ports quantity
2
HDMI ports quantity *
4
Management features
On Screen Display (OSD)
Yes
Picture-in-Picture
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
340 W
Power consumption (standby) *
0.3 W
Weight & dimensions
Width (with stand)
1401 mm
Depth (with stand)
335 mm
Height (with stand)
916 mm
Weight (with stand)
45.8 kg
Width (without stand)
1401 mm
Depth (without stand)
74 mm
Height (without stand)
847.9 mm
Weight (without stand)
38.9 kg
Package dimensions (WxDxH)
1528 x 439 x 1043 mm
Packaging data
Package weight
54.2 kg
Brand Image Product code Product Stock Price from
Samsung EcoGreen PS50C450 TV 127 cm (50") HD Black Samsung EcoGreen PS50C450 TV 127 cm (50") HD Black
(show image)
PS50C450 PS50C450 0.00
(excl. VAT)
0 (incl. VAT)
Samsung EcoGreen PS50C450 127 cm (50") HD Black Samsung EcoGreen PS50C450 127 cm (50") HD Black
(show image)
PS50C450B1 PS50C450 0.00
(excl. VAT)
0 (incl. VAT)