location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung EcoGreen PS50C450 127 cm (50") HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoGreen
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS50C450
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS50C450B1
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156768
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:23:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung EcoGreen PS50C450 127 cm (50") HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 127 cm (50") Plasma
  • - HD 1365 x 768 pixels 16:9
  • - 0.0001 ms
  • - 400 x 400 mm
  • - 280 W
Long product name Samsung EcoGreen PS50C450 127 cm (50") HD Black :
The long product name of Samsung EcoGreen PS50C450 127 cm (50") HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PS50C450 - 50" HD Ready Plasma TV, 1365 x 768p, Mega DCR, DNIe+, Anynet+, BD Wise, Allshare, 3x HDMI, 1x USB 2.0, Black
More>>>
Samsung EcoGreen PS50C450 127 cm (50") HD Black:
The official description of Samsung EcoGreen PS50C450 127 cm (50") HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

600Hz subfiled Motion

Ever notice how with plasma screens, motions can get a little jerky? Unless you happen to be looking at one of Samsung's new plasma TVs. Every frame is seamlessly smooth because we put 10 full subfields into each frame. That's 600Hz. So contours are crisper, scrolling text sharper and the juddering issue is finally put to rest.

3 HDMI

All it takes is one cable to connect your TV to your other audio and video sources. Our HDMI slot allows you to import all kinds of content without compression including pictures and videos from your digital camcorders and multimedia PCs. Now enjoying it all on a wide HD screen couldn't be easier.

Mega Dynamic Contrast (PDP)

Getting a true cinematic experience used to mean going to the cinema. But with Mega Dynamic Contrast Ratio true cinematic clarity comes to plasmas. Every frame is saturated with dense, rich colour. Blacks have more depth and the whites are unbelievably pristine. The only thing missing is a large head blocking your view.

Every angle is right with Clear Image Panel

Amazing picture quality can’t exist with blurring on your screen. That’s why we developed Clear Image Panel for our new plasma TVs. It uses a film filter instead of conventional glass to eliminate layered images and produce ones that are ultra-clear and blur-free from almost every angle.

WideColourEnhancer

Capturing nature is the goal of an artist. We've achieved it as well with our Wide Colour Enhancer. Our unique 3D colour stretching technology saturates each pixel until it achieves the true colour and luminescence intended by nature. So every colour on the RGB spectrum is brought to life. It is a work of art.

Response Time 0.0001ms

It's hard to beat the speed of light. That's how fast our plasma screens respond to each new image. 0.001ms is all it takes for each pixel to re-generate clear, crisp, robust colours. That's why there's no blur or ghosting in the picture. And there's less strain on your eyes. You can't beat that.

Planet First

Samsung is committed to provide consumers better green experiences through innovative technology, design and processes. So you can put your feet up and relax knowing you're leaving a smaller carbon footprint.

Short summary description Samsung EcoGreen PS50C450 127 cm (50") HD Black:
This short summary of the Samsung EcoGreen PS50C450 127 cm (50") HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung EcoGreen PS50C450, 127 cm (50"), 1365 x 768 pixels, HD, Plasma, Black

Long summary description Samsung EcoGreen PS50C450 127 cm (50") HD Black:
This is an auto-generated long summary of Samsung EcoGreen PS50C450 127 cm (50") HD Black based on the first three specs of the first five spec groups.

Samsung EcoGreen PS50C450. Display diagonal: 127 cm (50"), Display resolution: 1365 x 768 pixels, HD type: HD, Display technology: Plasma, Response time: 0.0001 ms, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
127 cm (50")
HD type *
HD
Display technology *
Plasma
Native aspect ratio *
16:9
Response time
0.0001 ms
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
1365 x 768 pixels
TV tuner
Auto channel search
Yes
Audio
RMS rated power *
20 W
Audio system
Dolby Digital +, Dolby pulse
Design
Product colour *
Black
Panel mounting interface
400 x 400 mm
LED indicators
Stand-by
Performance
Game mode
Yes
Teletext function
Yes
Noise reduction *
Yes
Ports & interfaces
PC in (D-Sub) *
Yes
DVI port
Yes
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Composite video in
1
PC Audio in
Yes
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
Ports & interfaces
RF ports quantity
1
Common interface (CI) *
Yes
HDMI ports quantity *
3
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
280 W
Power consumption (standby) *
0.3 W
Weight & dimensions
Width (with stand)
1205.5 mm
Depth (with stand)
284 mm
Height (with stand)
787 mm
Weight (with stand)
25.5 kg
Width (without stand)
1205.5 mm
Depth (without stand)
69.5 mm
Height (without stand)
720.5 mm
Weight (without stand)
23.5 kg
Package dimensions (WxDxH)
1490 x 240 x 840 mm
Packaging data
Package weight
32.5 kg
Packaging content
Remote control included
Yes
Remote control type
TM 950
Other features
Power requirements
AC 100 - 240V, 50 / 60Hz
DVB
T/T2/C/S2
Integrated clock
Yes
Brand Image Product code Product Stock Price from
Samsung EcoGreen PS50C580 127 cm (50") Full HD Black Samsung EcoGreen PS50C580 127 cm (50") Full HD Black
(show image)
PS50C580G1KXXU PS50C580 0.00
(excl. VAT)
0 (incl. VAT)
Samsung EcoGreen PS50C580 TV 127 cm (50") Full HD Black Samsung EcoGreen PS50C580 TV 127 cm (50") Full HD Black
(show image)
PS50C580 PS50C580 0.00
(excl. VAT)
0 (incl. VAT)
Samsung EcoGreen PS50C550 TV 127 cm (50") Full HD Black Samsung EcoGreen PS50C550 TV 127 cm (50") Full HD Black
(show image)
PS50C550 PS50C550 0.00
(excl. VAT)
0 (incl. VAT)
Samsung EcoGreen PS50C550 127 cm (50") Full HD Black Samsung EcoGreen PS50C550 127 cm (50") Full HD Black
(show image)
PS50C550G1 PS50C550 0.00
(excl. VAT)
0 (incl. VAT)
Samsung PS50B850Y1 TV 127 cm (50") Full HD Black 1500 cd/m² Samsung PS50B850Y1 TV 127 cm (50") Full HD Black 1500 cd/m²
(show image)
PS50B850Y1 PS50B850Y1 0.00
(excl. VAT)
0 (incl. VAT)
Samsung PS50B530S2 TV 127 cm (50") Full HD Black Samsung PS50B530S2 TV 127 cm (50") Full HD Black
(show image)
PS50B530S2 PS50B530S2 0.00
(excl. VAT)
0 (incl. VAT)
Samsung PS58B680 TV 147.3 cm (58") Full HD Black Samsung PS58B680 TV 147.3 cm (58") Full HD Black
(show image)
PS58B680 PS58B680 0.00
(excl. VAT)
0 (incl. VAT)