Samsung logo

Samsung PS51F4500 129.5 cm (51") XGA Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
191507
Info modified on:
15 Mar 2022, 13:51:22
Short summary description Samsung PS51F4500 129.5 cm (51") XGA Black:

Samsung PS51F4500, 129.5 cm (51"), 1024 x 768 pixels, XGA, Plasma, DVB-C, DVB-T, Black

Long summary description Samsung PS51F4500 129.5 cm (51") XGA Black:

Samsung PS51F4500. Display diagonal: 129.5 cm (51"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: Plasma, Native aspect ratio: 4:3. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.